CSA - C22.2 NO. 13-1962
Transformers for Luminous-Tube Signs, Oil- or Gas-Burner Ignition Equipment, Cold-Cathode Interior Lighting
| Organization: | CSA |
| Publication Date: | 1 November 1962 |
| Status: | inactive |
| Page Count: | 54 |
scope:
This Section applies to transformers for luminous-tube signs of portable and stationary types, for potentials up to and including 600 volts low-potential, and 15,000 volts open-circuit high-potential, designed to be employed in accordance with the rules of the Canadian Electrical Code, Part I.
It includes:
(a) Outdoor types-Enclosed*, non-weatherproof construction intended for use within the enclosures of signs;
(b) Indoor types:
(i) Enclosed *, including pendent-type transformers (and "standing-type" transformers); and
(ii) Open or skeleton-type transformers; and
(c) Reactors, if supplied as part of a transformer.
* Having sealed-in (i.e., compound-sealed) windings.
Transformers covered by this Section for use as auxiliary equipment for signs used for general advertising and display purposes.
Document History