CSA - C22.2 NO. 13:13
Transformers for oil- or gas-burner ignition equipment
| Organization: | CSA |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This Standard applies to transformers for oil- and gas-burner ignition equipment for potentials up to and including 600 V low potential, and 15,000 V open-circuit high-potential, designed to be employed in accordance with the rules of the Canadian Electrical Code, Part I.
Note: The terms "low-potential" and "high-potential" are used in this Standard, respectively, for "primary" or "lowvoltage", and "secondary" or "high-voltage".
Transformers covered by this Standard are intended for use as auxiliary equipment for oil- and gasburning apparatus.
General requirements applicable to this Standard are specified in the latest edition of CAN/CSA-C22.2 No. 0.
In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
Document History