IEEE 1202

Standard for Flame-Propagation Testing of Wire and Cable

inactive
Buy Now
Organization: IEEE
Publication Date: 8 June 2006
Status: inactive
Page Count: 25
scope:

Forward

A test protocol and the performance criteria to determine the flame propagation tendency of cables in a vertical cable tray. It applies to single insulated and multiconductor cables is established. The test consists of exposing cable samples to a theoretical 20 kW (70 000 Btu/hr) flaming ignition source for a 20 min duration. The test facility, test sample requirements, test procedure, and evaluation of results are covered. This standard was prepared by the Tray Cable Flame Test Working Group of the Power Equipment Subcommittee of the Power Systems Engineering Committee of the IEEE Industry Applications Society. Members of this Working Group represent a cross-section of the affected parties including industrial and commercial users, material suppliers, cable manufacturers, consulting engineers, testing laboratories, and insurance companies. The Insulated Conductors Committee of the IEEE Power Engineering Society also reviewed and endorsed this standard.

Scope

This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 Btu/hr) flaming ignition source for a 20 min test duration. The test determines the flame propagation tendency of single conductor and multiconductor cables intended for use in cable trays in industrial and commercial occupancies.

Document History

September 21, 2023
Flame-Propagation Testing of Wire and Cable
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 BTU/h) flaming ignition source for a 20-min test duration. The test determines the flame propagation...
October 19, 2012
Flame-Propagation Testing of Wire and Cable Corrigendum 1
A description is not available for this item.
IEEE 1202
June 8, 2006
Standard for Flame-Propagation Testing of Wire and Cable
Forward A test protocol and the performance criteria to determine the flame propagation tendency of cables in a vertical cable tray. It applies to single insulated and multiconductor cables is...
June 8, 2006
Flame-Propagation Testing of Wire and Cable
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 Btu/h) flaming ignition source for a 20-min test duration. The test determines the flame propagation...
March 21, 1991
Standard for Flame Testing of Cables for Use in Cable Tray in Industrial and Commercial Occupancies
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 Btu/hr) flaming ignition source for a 20 min test duration. The test determines the flame propagation...

References

Advertisement