IEEE - 1202
Flame-Propagation Testing of Wire and Cable
active, Most Current
| Organization: | IEEE |
| Publication Date: | 21 September 2023 |
| Status: | active |
| Page Count: | 26 |
scope:
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 BTU/h) flaming ignition source for a 20-min test duration. The test determines the flame propagation tendency of single-conductor and multi-conductor cables intended for use in cable trays.
Document History
1202
September 21, 2023
Flame-Propagation Testing of Wire and Cable
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 BTU/h) flaming ignition source for a 20-min test duration. The test determines the flame propagation...
October 19, 2012
Flame-Propagation Testing of Wire and Cable Corrigendum 1
A description is not available for this item.
June 8, 2006
Standard for Flame-Propagation Testing of Wire and Cable
Forward
A test protocol and the performance criteria to determine the flame propagation tendency of cables in a vertical cable tray. It applies to single insulated and multiconductor cables is...
June 8, 2006
Flame-Propagation Testing of Wire and Cable
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 Btu/h) flaming ignition source for a 20-min test duration. The test determines the flame propagation...
March 21, 1991
Standard for Flame Testing of Cables for Use in Cable Tray in Industrial and Commercial Occupancies
This standard provides a protocol for exposing cable samples to a theoretical 20 kW (70 000 Btu/hr) flaming ignition source for a 20 min test duration. The test determines the flame propagation...