DIN EN ISO 4766

Slotted set screws with flat point (ISO 4766:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.

Document History

April 1, 2023
Fasteners - Slotted set screws with flat point (ISO/DIS 4766:2023); German and English version prEN ISO 4766:2023
A description is not available for this item.
DIN EN ISO 4766
November 1, 2011
Slotted set screws with flat point (ISO 4766:2011)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...

References

Advertisement