IEC 61291-4

Optical amplifiers – Part 4: Multichannel applications – Performance specification template

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2011
Status: active
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2.

The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of OA devices and sub-systems to be used in multichannel applications.

Detail product specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, detail specification writers may not remove specification parameters specified in this standard.

Document History

IEC 61291-4
November 1, 2011
Optical amplifiers – Part 4: Multichannel applications – Performance specification template
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2. The object of this...
July 1, 2008
Optical amplifiers – Part 4: Multichannel applications – Performance specification template
A description is not available for this item.
May 1, 2003
Optical amplifiers Part 4: Multichannel applications Performance specification template
A description is not available for this item.

References

Advertisement