CEI EN IEC 61291-1

Optical amplifiers Part 1: Generic specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2018
Status: active
Page Count: 38
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 applies to all commercially available optical amplifiers (OAs) and optically amplified assemblies. It applies to OAs using optically pumped fibres (OFAs based either on rare-earth doped fibres or on the Raman effect), semiconductors (SOAs), and waveguides (POWAs).

The object of this document is

- to establish uniform requirements for transmission, operation, reliability and environmental properties of OAs, and

- to provide assistance to the purchaser in the selection of consistently high-quality OA products for his particular applications.

Parameters specified for OAs are those characterizing the transmission, operation, reliability and environmental properties of the OA seen as a "black box" from a general point of view. In the sectional and detail specifications a subset of these parameters will be specified according to the type and application of the particular OA device or assembly.

Document History

CEI EN IEC 61291-1
August 1, 2018
Optical amplifiers Part 1: Generic specification
This part of IEC 61291 applies to all commercially available optical amplifiers (OAs) and optically amplified assemblies. It applies to OAs using optically pumped fibres (OFAs based either on...
April 1, 2013
Optical amplifiers Part 1: Generic specification
Scope and object This part of IEC 61291 applies to all commercially available optical amplifiers (OAs) and optically amplified assemblies. It applies to OAs using optically pumped fibres (OFAs based...
April 1, 2007
Optical amplifiers - Part 1: Generic specification
Questa parte della Norma EN 61291 si applica a tutti gli amplificatori ottici disponibili in commercio e ai moduli amplificati otticamente. Essa si applica a tutti gli amplificatori ottici (OA) che...
October 1, 1999
Amplificatori a fibra ottica - Parte 1: Specifica generica
Le Norme Europee della serie EN 61291, ricavate, senza alcuna modifica, dalle corrispondenti Norme dell'IEC (SottoComitato IEC 86C), si applicano agli amplificatori ottici a fibra (OFA) e...

References

Advertisement