CEI EN 61291-4
Optical amplifiers Part 4: Multichannel applications - Performance specification template
| Organization: | CEI |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2.
The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of OA devices and sub-systems to be used in multichannel applications.
Detail product specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, detail specification writers may not remove specification parameters specified in this standard.
Document History