DIN EN ISO 7380-1

Button head screws - Part 1: Hexagon socket button head screws (ISO 7380-1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A and with reduced loadability.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1 and ISO 4759-1.

Document History

April 1, 2023
Fasteners - Button head screws with reduced loadability - Part 1: Hexagon socket button head screws (ISO 7380-1:2022)
A description is not available for this item.
December 1, 2021
Fasteners - Button head screws with reduced loadability - Part 1: Hexagon socket button head screws (ISO/DIS 7380-1:2021); German and English version prEN ISO 7380-1:2021
A description is not available for this item.
DIN EN ISO 7380-1
November 1, 2011
Button head screws - Part 1: Hexagon socket button head screws (ISO 7380-1:2011)
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A and with reduced loadability. If, in...

References

Advertisement