DIN EN ISO 4753
Fasteners - Ends of parts with external ISO metric thread (ISO 4753:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized or nonstandardized threaded parts.
For each end type, a symbol is specified and it is intended that these symbols be used when specifying one of the ends for threaded fasteners.
Document History
DIN EN ISO 4753
February 1, 2012
Fasteners - Ends of parts with external ISO metric thread (ISO 4753:2011)
This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized...
July 1, 2000
Fasteners - Ends of parts with external ISO metric thread (ISO 4753:1999); English version of DIN EN ISO 4753
A description is not available for this item.