DIN ISO 7388-3
Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs for shanks of forms AC, AD, AF, UC, UD, UF, JD and JF (ISO 7388-3:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 7388 specifies the dimensions of retention knobs for tool shanks with a 7/24 taper of shank forms A, AD, AF, UC, UD, UF, JD, and JF for automatic tool changers used on machines having an automatic gripping system for feeding tools from the magazine to the spindle and vice-versa. These tools are designed with the most important dimensions for use in spindle noses according to ISO 9270.
Document History