ISO 11680-1

Machinery for forestry - Safety requirements and testing for pole‑mounted powered pruners - Part 1: Machines fitted with an integral combustion engine

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: active
Page Count: 26
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion engine as their power unit and using a drive shaft to transmit power to a cutting attachment consisting of a saw chain or a reciprocating or circular saw blade with a 205 mm maximum outside diameter. Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified.

This part of ISO 11680 deals with all significant hazards, hazardous situations or hazardous events with the exception of electric shock from contact with overhead electric lines (apart from warnings and advice for inclusion in the instruction handbook), relevant to these machines when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

NOTE See Annex A for a list of significant hazards.

This part of ISO 11680 is applicable to portable, hand-held, pole-mounted powered pruners manufactured after its date of publication.

Document History

October 1, 2021
Machinery for forestry — Safety requirements and testing for pole-mounted powered pruners — Part 1: Machines fitted with an integral combustion engine
This document specifies safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named “machine”),...
ISO 11680-1
December 1, 2011
Machinery for forestry - Safety requirements and testing for pole‑mounted powered pruners - Part 1: Machines fitted with an integral combustion engine
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion...
August 1, 2000
Machinery for Forestry - Safety Requirements and Testing for Pole-Mounted Powered Pruners - Part 1: Units Fitted with an Integral Combustion Engine
A description is not available for this item.

References

Advertisement