ISO - 11680-1

Machinery for forestry — Safety requirements and testing for pole-mounted powered pruners — Part 1: Machines fitted with an integral combustion engine

active, Most Current
Organization: ISO
Publication Date: 1 October 2021
Status: active
Page Count: 38
ICS Code (Forestry equipment): 65.060.80
scope:

This document specifies safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named "machine"), including extendable and telescopic machines, having an integral combustion engine as their power source. These machines use a power transmission shaft to transmit power to a cutting attachment consisting of a saw-chain and guide bar, a reciprocating saw blade or a single-piece circular saw blade with a 205 mm maximum outside diameter. Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified.

This document deals with all significant hazards, hazardous situations or hazardous events with the exception of electric shock from contact with overhead electric lines (apart from warnings and advice for inclusion in the instructions), relevant to these machines when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A).

This document is applicable to portable, hand-held, pole-mounted powered pruners manufactured after its date of publication.

Brush cutters with a circular saw blade are not included in the scope of this document.

NOTE Brush cutter requirements are outlined in ISO 11806-1:2021.

Document History

11680-1
October 1, 2021
Machinery for forestry — Safety requirements and testing for pole-mounted powered pruners — Part 1: Machines fitted with an integral combustion engine
This document specifies safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named “machine”),...
December 1, 2011
Machinery for forestry - Safety requirements and testing for pole‑mounted powered pruners - Part 1: Machines fitted with an integral combustion engine
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion...
August 1, 2000
Machinery for Forestry - Safety Requirements and Testing for Pole-Mounted Powered Pruners - Part 1: Units Fitted with an Integral Combustion Engine
A description is not available for this item.

References

Advertisement