DIN EN ISO 7494-1

Dentistry - Dental units - Part 1: General requirements and test methods (ISO 7494-1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: inactive
Page Count: 15
ICS Code (Dental instruments): 11.060.25
scope:

This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered.

It also specifies requirements for the manufacturer's instructions, marking and packaging.

Document History

October 1, 2018
Dentistry - Stationary dental units and dental patient chairs - Part 1: General requirements (ISO 7494-1:2018)
This document specifies requirements and test methods for stationary dental units, dental patient chairs, and combinations of both regardless of whether they are or not electrically powered. This...
May 1, 2017
Dentistry - Stationary dental units and patient chairs - Part 1: General requirements and test methods (ISO/DIS 7494-1:2017); German and English version prEN ISO 7494-1:2017
A description is not available for this item.
DIN EN ISO 7494-1
November 1, 2011
Dentistry - Dental units - Part 1: General requirements and test methods (ISO 7494-1:2011)
This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered. It also specifies requirements for the manufacturer's...
November 1, 2005
Dentistry - Dental units - Part 1: General requirements and test methods (ISO 7494-1:2004)
A description is not available for this item.

References

Advertisement