BSI - BS EN 4644-131

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications - Product standard

inactive
Buy Now
Organization: BSI
Publication Date: 30 November 2011
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

January 31, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard
A description is not available for this item.
BS EN 4644-131
November 30, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications - Product standard
A description is not available for this item.

References

Advertisement