BSI - BS EN 4644-131
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
BS EN 4644-131
January 31, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard
A description is not available for this item.
November 30, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications - Product standard
A description is not available for this item.