DIN EN ISO 14257

Acoustics - Measurement and parametric description of of spatial sound distribution curves in workrooms for evaluation of their acoustical performance (ISO 14257:2001)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 33
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This International Standard specifies a method for measuring the spatial sound distribution curve(s) of a given workroom. A method is given for determining, from the measured data, two descriptors of the acoustical performance of a workroom regarding noise control: i.e. the excess of sound pressure level with respect to a free field, and the sound pressure level decay per distance doubling.

This International Standard does not deal with assessment of the acoustical quality with respect to speech communication or other psychological factors.

This International Standard is applicable to workrooms of any shape and any dimensions provided that the number of microphone positions allows the regression calculation to be performed.

Document History

DIN EN ISO 14257
November 1, 2011
Acoustics - Measurement and parametric description of of spatial sound distribution curves in workrooms for evaluation of their acoustical performance (ISO 14257:2001)
This International Standard specifies a method for measuring the spatial sound distribution curve(s) of a given workroom. A method is given for determining, from the measured data, two descriptors of...
March 1, 2002
Acoustics - Measurement and parametric description of spatial sound distribution curves in workrooms for evaluation of their acoustical performance (ISO 14257:2001); English version of DIN EN ISO 14257
A description is not available for this item.

References

Advertisement