DIN EN ISO 3382-3

Acoustics - Measurement of room acoustic parameters - Part 3: Open plan offices (ISO 3382-3:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 23
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 3382 specifies methods for the measurement of room acoustic properties in open plan offices with furnishing. It specifies measurement procedures, the apparatus needed, the coverage required, the method for evaluating the data, and the presentation of the test report.

The measurement results can be used to evaluate room acoustic properties in open plan offices. This part of ISO 3382 is intended for medium and large size open plan offices.

Document History

April 1, 2022
Acoustics - Measurement of room acoustic parameters - Part 3: Open plan offices (ISO 3382-3:2022)
A description is not available for this item.
February 1, 2021
Acoustics - Measurement of room acoustic parameters - Part 3: Open plan offices (ISO/DIS 3382-3:2021); German and English version prEN ISO 3382-3:2021
A description is not available for this item.
DIN EN ISO 3382-3
May 1, 2012
Acoustics - Measurement of room acoustic parameters - Part 3: Open plan offices (ISO 3382-3:2012)
This part of ISO 3382 specifies methods for the measurement of room acoustic properties in open plan offices with furnishing. It specifies measurement procedures, the apparatus needed, the coverage...

References

Advertisement