DOD - SMD 5962-93207

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 1 November 2011
Status: inactive
Page Count: 30
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2024
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
July 27, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-93207
November 1, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 14, 1994
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
December 30, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 24, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement