DLA - SMD-5962-93207 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 December 1993
Status: inactive
Page Count: 30
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SCAN18374T Serially controlled access network, D-type flip-flop with three-state outputs, TTL compatible inputs and outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 Flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input clamp current (IIK) (VIN = −0.5 V and VCC + 0.5 V) - - - - - - - - - - ±20 mA DC output clamp current (IOK) (VOUT = −0.5 V and VCC + 0.5 V)- - - - - - - - - ±20 mA DC output current (IOUT) per output pin - - - - - - - - - - - - - - - - - - - - ±70 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - - - - - - - - - - - - - ±1330 mA 4/ Storage temperature range (TSTG) - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - 750 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - - - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - - - - - - - - - - - - - - - - - 0.8 V Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Input edge rate (ΔV/Δt) minimum: (from VIN = 0.8 V to 2.0 V, 2.0 V to 0.8 V)- - - - - - - - - - - - - - - - - 125 mV/ns Maximum high level output current (IOH) - - - - - - - - - - - - - - - - - - - −24 mA Maximum low level output current (IOL) - - - - - - - - - - - - - - - - - - - - +48 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 24, 2024
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
July 27, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 1, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 14, 1994
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-93207 REV A
December 30, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 24, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement