DLA - SMD-5962-93092 REV F

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 16 April 2005
Status: inactive
Page Count: 18
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 21, 2020
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 26, 2016
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 28, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 4, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-93092 REV F
April 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 2, 2004
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
February 6, 2001
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
July 12, 1999
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 4, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 29, 1997
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
December 6, 1993
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement