DIN 7340
Tubular rivets cut from the tube
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Rivets): | 21.060.40 |
scope:
This standard specifies dimensions, masses and technical delivery conditions for two types of tubular rivet cut from tube, with nominal diameters from 1 mm to 10 mm. The two types covered here are tubular rivets with pan head (type A) and tubular rivets with rolled back round head (type B).
Document History
DIN 7340
March 1, 2011
Tubular rivets cut from the tube
This standard specifies dimensions, masses and technical delivery conditions for two types of tubular rivet cut from tube, with nominal diameters from 1 mm to 10 mm. The two types covered here are...