DIN 7340
Tubular rivets cut from the tube
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Rivets): | 21.060.40 |
Document History
March 1, 2011
Tubular rivets cut from the tube
This standard specifies dimensions, masses and technical delivery conditions for two types of tubular rivet cut from tube, with nominal diameters from 1 mm to 10 mm. The two types covered here are...
DIN 7340
May 1, 1993
Tubular rivets cut from the tube
A description is not available for this item.