TIA-136-362-1[E]
TDMA – Third Generation Wireless- Packet Data Service- 136HS Indoor RLC/MAC
| Organization: | TIA |
| Publication Date: | 3 November 2011 |
| Status: | active |
| Page Count: | 122 |
scope:
This standard specifies the GPRS-136 procedures used at the radio interface for the Radio Link Control/Medium Access Control (RLC/MAC) function, used exclusively as a packet traffic channel (PTCH), on a 1.6 MHz bearer channel (designated as 136HS Indoor). The 136HS Indoor PTCH (=WPTCH) is launched from a 30 kHz (designated as 136+) packet control channel (PCCH) (see TIA/EIA-136-335)
The section numbering in this standard mirrors the section numbering in GSM 04.60.
Document History