TIA-136-362

TDMA – Third Generation Wireless- Packet Data Service- 136HS Indoor RLC/MAC

active, Most Current
Buy Now
Organization: TIA
Publication Date: 31 March 2000
Status: active
Page Count: 128
scope:

This standard specifies the GPRS-136 procedures used at the radio interface for the Radio Link Control/Medium Access Control (RLC/MAC) function, used exclusively as a packet traffic channel (PTCH), on a 1.6 MHz bearer channel (designated as 136HS Indoor). The 136HS Indoor PTCH (=WPTCH) is launched from a 30 kHz (designated as 136+) packet control channel (PCCH) (see TIA/EIA-136-335) The section numbering in this standard mirrors the section numbering in GSM 04.60.

Document History

November 3, 2011
TDMA – Third Generation Wireless- Packet Data Service- 136HS Indoor RLC/MAC
This standard specifies the GPRS-136 procedures used at the radio interface for the Radio Link Control/Medium Access Control (RLC/MAC) function, used exclusively as a packet traffic channel (PTCH),...
TIA-136-362
March 31, 2000
TDMA – Third Generation Wireless- Packet Data Service- 136HS Indoor RLC/MAC
This standard specifies the GPRS-136 procedures used at the radio interface for the Radio Link Control/Medium Access Control (RLC/MAC) function, used exclusively as a packet traffic channel (PTCH),...
March 31, 2000
TDMA Third Generation Wireless Packet Data Service - 136HS Indoor RLC/MAC
A description is not available for this item.
March 31, 2000
TDMA Third Generation Wireless - Packet Data Service - 136HS Indoor RLC/MAC
This standard specifies the GPRS-136 procedures used at the radio interface for the Radio Link Control/Medium Access Control (RLC/MAC) function, used exclusively as a packet traffic channel (PTCH),...

References

Advertisement