DIN EN 62739-1
Test method for erosion of wave soldering equipments by molten lead free solder alloy - Part 1: Erosion test method for the metallic material without surface treatment (IEC 91/987/CD:2011)
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Brazing and soldering): | 25.160.50 |
Document History
February 1, 2014
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 1: Erosion test method for metal materials without surface processing (IEC 62739-1:2013); German version EN 62739-1:2013
Dieser Teil der Reihe IEC 62739 beschreibt ein Prüfverfahren zur Bewertung der Erosion von metallischen Werkstoffen ohne Oberflächenbehandlung, die zur Verwendung in Bleifrei-Wellenlötausrüstungen...
DIN EN 62739-1
November 1, 2011
Test method for erosion of wave soldering equipments by molten lead free solder alloy - Part 1: Erosion test method for the metallic material without surface treatment (IEC 91/987/CD:2011)
A description is not available for this item.