IEC 62601
Industrial communication networks – Fieldbus specifications – WIA-PA communication network and communication profile
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 200 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This International Standard specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation - Process Automation (WIA-PA) built on IEEE STD 802.15.4-2006.
Document History
March 1, 2021
INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WIA-PA
A description is not available for this item.
December 1, 2015
Industrial networks – Wireless communication network and communication profiles – WIA-PA
This International Standard specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation – Process Automation (WIA-PA) that is built on IEEE STD...
IEC 62601
November 1, 2011
Industrial communication networks – Fieldbus specifications – WIA-PA communication network and communication profile
This International Standard specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation – Process Automation (WIA-PA) built on IEEE STD...
January 1, 2009
Industrial communication networks – Fieldbus specifications – WIA-PA communication network and communication profile
This PAS specifies WIA-PA system architecture and communication protocol for process automation based on IEEE 802.15.4.
WIA-PA network is used for industrial monitoring, measurement and control...