IEC 62601

INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WIA-PA

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2021
Status: active
Page Count: 1
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

IEC 62601
March 1, 2021
INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WIA-PA
A description is not available for this item.
December 1, 2015
Industrial networks – Wireless communication network and communication profiles – WIA-PA
This International Standard specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation – Process Automation (WIA-PA) that is built on IEEE STD...
November 1, 2011
Industrial communication networks – Fieldbus specifications – WIA-PA communication network and communication profile
This International Standard specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation – Process Automation (WIA-PA) built on IEEE STD...
January 1, 2009
Industrial communication networks – Fieldbus specifications – WIA-PA communication network and communication profile
This PAS specifies WIA-PA system architecture and communication protocol for process automation based on IEEE 802.15.4. WIA-PA network is used for industrial monitoring, measurement and control...
Advertisement