DIN EN ISO 7380-2
Button head screws - Part 2: Hexagon socket button head screws with collar (ISO 7380-2:2011)
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced loadability.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.
Document History