DLA - SMD-5962-86826 REV B

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 June 1989
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provision for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC194 Shift register, universal, 4 bit bidirectional

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline lottor Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-n-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - - - - 500 mW Load temperature (soldering 10 seconds) - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - - - - - - - - −55°C to +125°C Input rise or fall time : VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum set up time, input A, B, C, or D to clock (tS): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 17 ns

TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 26 ns Minimum reset or CLK pulse width (tw): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 80 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 16 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 14 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 20 ns Minimum hold time, CLK to any input (th): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 7 ns Minimum setup time, S1, S0 to CLK (ts): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 26 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 225 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 45 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 38 ns Minimum setup time, SRSER or SLSER to CLK (ts): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 26 ns Minimum recovery time, reset inactive to CLK (trec): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 26 ns Maximum frequency (fmax): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 6 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 30 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 35 MHz TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 4 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 20 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 24 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 25, 2018
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 26, 2011
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 3, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86826 REV B
June 1, 1989
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provision for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 30, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement