ISO 3209
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees C, or 1 100 MPa/425 Degrees C - Dimensions First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
February 15, 2016
Aerospace - Nuts, anchor, self-locking, floating, two lug, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/ 235 °C, 1 100 MPa (at ambient temperature)/315 °C and 1 100 MPa (at ambient temperature)/ 425 °C - Dimensions
This International Standard specifies the dimensions of self-locking, floating, two lug anchor nuts, with counterbore, with MJ threads, of classifications: 1 100 MPa/235 °C, 1 100 MPa/315 °C and 1...
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 3209
January 1, 1989
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees C, or 1 100 MPa/425 Degrees C - Dimensions First Edition
A description is not available for this item.