ISO 3209

Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 1998
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

February 15, 2016
Aerospace - Nuts, anchor, self-locking, floating, two lug, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/ 235 °C, 1 100 MPa (at ambient temperature)/315 °C and 1 100 MPa (at ambient temperature)/ 425 °C - Dimensions
This International Standard specifies the dimensions of self-locking, floating, two lug anchor nuts, with counterbore, with MJ threads, of classifications: 1 100 MPa/235 °C, 1 100 MPa/315 °C and 1...
ISO 3209
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1989
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two-Lug, with Counterbore, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees C, or 1 100 MPa/425 Degrees C - Dimensions First Edition
A description is not available for this item.

References

Advertisement