FORD WSS-M4D673-B1
POLYAMIDE (PA) 6,6 HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 17 October 2011 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by these specifications are thermoplastic injection molding compounds based on heat stabilized 35% glass fiber reinforced polyamide 6,6. Material with recycled content should be used whenever feasible.
Document History
August 23, 2019
POYLAMIDE (PA) 66 HEAT STABILIZED 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molding compound based on heat stabilized 35% glass fiber reinforced polyamide 66. Material with recycled content should be...
March 13, 2017
POLYAMIDE (PA) 6,6 HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molding compound based on heat stabilized 35% glass fiber reinforced polyamide 66. Material with recycled content should be...
July 19, 2013
POLYAMIDE (PA) 6,6 HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compounds based on heat stabilized 35% glass fiber reinforced polyamide 6,6. Material with recycled content should be...
June 22, 2012
POLYAMIDE (PA) 6,6 HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compounds based on heat stabilized 35% glass fiber reinforced polyamide 6,6. Material with recycled content should be...
FORD WSS-M4D673-B1
October 17, 2011
POLYAMIDE (PA) 6,6 HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compounds based on heat stabilized 35% glass fiber reinforced polyamide 6,6. Material with recycled content should be...
March 24, 2011
POLYAMIDE (PA) 6,6 HEAT STABILISED, 35% GLASS FIBRE REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compounds based on heat stabilized 35% glass fiber reinforced polyamide 6,6.