ISO/IEC 23005-7
Information technology - Media context and control - Part 7: Conformance and reference software
| Organization: | ISO |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23005 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23005. The information provided is applicable for determining the reference software modules available for all parts of ISO/IEC 23005, understanding the functionality of the available reference software modules, and utilizing the available reference software modules. The available reference software modules are specified in the form of application programming interfaces (API) according to ISO/IEC 23006-1.
Furthermore, this part of ISO/IEC 23005 provides means for conformance testing. That is, bit-streams - XML descriptions - that conform or do not conform to the normative clauses of the other parts of ISO/IEC 23005 and informative descriptions thereof.
Document History