NPFC - MIL-PRF-14105

PAINT, HEAT-RESISTING (FOR STEEL SURFACES)

inactive
Buy Now
Organization: NPFC
Publication Date: 30 November 2011
Status: inactive
Page Count: 16
scope:

This specification covers a heat-resisting, ambient dry/heat cure paint that will withstand temperatures to a maximum of 1,400 °F (760 °C). The paint is intended for use on steel surfaces exposed to high temperatures and exterior weathering. The coating is free of hazardous air pollutants (HAP-free). The coating is lead and hexavalent chromium free.

intended Use:

This paint is intended for use on solvent degreased and blasted steel surfaces of components which are subject to temperatures as high as 1,400 °F (760 °C) and exterior weathering. Components... View More

Document History

September 10, 2018
Paint, Heat-Resisting (for Steel Surfaces)
A description is not available for this item.
August 20, 2018
PAINT, HEAT-RESISTING (FOR STEEL SURFACES) MIL-PRF-14105E
A description is not available for this item.
MIL-PRF-14105
November 30, 2011
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
This paint is intended for use on solvent degreased and blasted steel surfaces of components which are subject to temperatures as high as 1,400 °F (760 °C) and exterior weathering. Components such as...
November 30, 2011
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
This specification covers a heat-resisting, ambient dry/heat cure paint that will withstand temperatures to a maximum of 1,400 °F (760 °C). The paint is intended for use on steel surfaces exposed to...
March 6, 1995
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
This paint is intended for use on solvent degreased and blasted steel surfaces of components which are subject to temperatures as high as 1,400 °F and exterior weathering. Components such as...
November 1, 1973
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
A description is not available for this item.
November 25, 1966
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
A description is not available for this item.
October 16, 1956
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
A description is not available for this item.

References

Advertisement