NPFC - MIL-PRF-14105
PAINT, HEAT-RESISTING (FOR STEEL SURFACES)
| Organization: | NPFC |
| Publication Date: | 30 November 2011 |
| Status: | active |
| Page Count: | 19 |
scope:
This specification covers a heat-resisting, ambient dry/heat cure paint that will withstand temperatures to a maximum of 1,400 °F (760 °C). The paint is intended for use on steel surfaces exposed to high temperatures and exterior weathering. The coating is free of volatile organic hazardous air pollutants (VOHAP-free). The coating is lead and hexavalent chromium free.
intended Use:
This paint is intended for use on solvent degreased and blasted steel surfaces of components which are subject to temperatures as high as 1,400 °F (760 °C) and exterior weathering. Components... View More
Document History