FORD WSS-M4D578-A2

POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND, ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 12 October 2011
Status: inactive
Page Count: 5
scope:

The material defined by this specification is heat stabilized, impact modified, 35% glass fiber reinforced polyamide 6 molding compound.

Document History

FORD WSS-M4D578-A2
October 12, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND, ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is heat stabilized, impact modified, 35% glass fiber reinforced polyamide 6 molding compound.
July 29, 2008
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is heat stabilized, impact modified, 35% glass fiber reinforced polyamide 6 molding compound.

References

Advertisement