CEN - EN ISO 15792-1

Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys

inactive
Organization: CEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 12
ICS Code (Welding consumables): 25.160.20
scope:

This part of ISO 15792 specifies the preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes, in arc welding of steel, nickel and nickel alloys.

This part of ISO 15792 is not applicable to single- or two-pass welding or fillet welding. For these cases, ISO 15792-2 and ISO 15792-3 apply.

Document History

September 1, 2020
Welding consumables - Test methods - Part 1: Preparation of all-weld metal test pieces and specimens in steel, nickel and nickel alloys
This document specifies the preparation of test pieces and specimens for all-weld metal tests in steel, nickel and nickel alloys. The test pieces and specimens are used to determine the mechanical...
EN ISO 15792-1
May 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
This part of ISO 15792 specifies the preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification...
May 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.

References

Advertisement