CEN - EN ISO 15792-1

Welding consumables - Test methods - Part 1: Preparation of all-weld metal test pieces and specimens in steel, nickel and nickel alloys

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies the preparation of test pieces and specimens for all-weld metal tests in steel, nickel and nickel alloys.

The test pieces and specimens are used to determine the mechanical properties of all-weld metal where required by consumable classification standards or for other purposes, in arc welding of steel, nickel and nickel alloys.

This document is not applicable to single- or two-run welding or fillet welding. For these cases, ISO 15792‑2 and ISO 15792‑3 apply.

Document History

EN ISO 15792-1
September 1, 2020
Welding consumables - Test methods - Part 1: Preparation of all-weld metal test pieces and specimens in steel, nickel and nickel alloys
This document specifies the preparation of test pieces and specimens for all-weld metal tests in steel, nickel and nickel alloys. The test pieces and specimens are used to determine the mechanical...
May 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
This part of ISO 15792 specifies the preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification...
May 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.

References

Advertisement