SNV - SN EN ISO 10893-7

Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections

inactive
Organization: SNV
Publication Date: 1 November 2011
Status: inactive
Page Count: 28
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes for the detection of imperfections. This part of ISO 10893 specifies acceptance levels and calibration procedures.

This part of ISO 10893 can also be applicable to the testing of circular hollow sections.

Document History

November 1, 2019
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This document specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDAs) of the longitudinal or helical...
SN EN ISO 10893-7
November 1, 2011
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or...

References

Advertisement