SNV - SN EN ISO 10893-7
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
| Organization: | SNV |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This document specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDAs) of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes for the detection of imperfections. This document specifies acceptance levels and calibration procedures. It can also be applicable to the testing of circular hollow sections. NOTE As an alternative, see ISO 10893-6 for film-based radiographic X-ray testing.
Document History