SNV - SN EN ISO 10893-3

Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections

active
Organization: SNV
Publication Date: 1 November 2011
Status: active
Page Count: 20
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections.

Unless otherwise specified in the purchase order, this part of ISO 10893 is applicable to the detection of predominantly longitudinal imperfections.

This part of ISO 10893 is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.

This part of ISO 10893 can also be applicable to the testing of hollow sections.

Document History

November 1, 2020
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Change acceptance criteria; Amendment A2
A description is not available for this item.
June 1, 2020
Non‐destructive testing of steel tubes ‐ Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc‐welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections ‐ Change of dimensions of the reference notch (ISO 10893‐3:2011/Amd 1:2019); Amendment A1
A description is not available for this item.
SN EN ISO 10893-3
November 1, 2011
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections
This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded...

References

Advertisement