SNV - SN EN ISO 10893-3/A1
Non‐destructive testing of steel tubes ‐ Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc‐welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections ‐ Change of dimensions of the reference notch (ISO 10893‐3:2011/Amd 1:2019); Amendment A1
active
| Organization: | SNV |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
November 1, 2020
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Change acceptance criteria; Amendment A2
A description is not available for this item.
SN EN ISO 10893-3/A1
June 1, 2020
Non‐destructive testing of steel tubes ‐ Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc‐welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections ‐ Change of dimensions of the reference notch (ISO 10893‐3:2011/Amd 1:2019); Amendment A1
A description is not available for this item.
November 1, 2011
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections
This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded...