ICEA S-105-692
STANDARD FOR 600 VOLT SINGLE LAYER THERMOSET INSULATED UTILITY UNDERGROUND DISTRIBUTION CABLES
| Organization: | ICEA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor thermoset insulated cables, with an insulated or bare copper or an insulated aluminum neutral, used for the distribution of electrical energy at phase-to-phase voltages not exceeding 600 volts, or phase-to-ground voltage not exceeding 480 volts, 60 Hz, and at conductor temperatures not exceeding 90 °C f or use in direct burial and underground ducts.
Document History