ICEA S-105-692

Standard for 600 Volt Single Layer Thermoset Insulated Utility Underground Distribution Cables

active, Most Current
Buy Now
Organization: ICEA
Publication Date: 1 January 2020
Status: active
Page Count: 29
scope:

This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor thermoset insulated cables, with an insulated or bare copper or an insulated aluminum neutral, used for the distribution of electrical energy at phase-to-phase voltages not exceeding 600 volts, or phase-to-ground voltage not exceeding 480 volts, 60 Hz, and at conductor temperatures not exceeding 90 °C for use in direct burial and underground ducts.

Document History

ICEA S-105-692
January 1, 2020
Standard for 600 Volt Single Layer Thermoset Insulated Utility Underground Distribution Cables
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor thermoset insulated cables, with an insulated or bare copper...
January 1, 2011
STANDARD FOR 600 VOLT SINGLE LAYER THERMOSET INSULATED UTILITY UNDERGROUND DISTRIBUTION CABLES
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor thermoset insulated cables, with an insulated or bare copper...
January 1, 2004
Standard for 600 Volt Single Layer Thermoset Insulated Utility Underground Distribution Cables
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor thermoset insulated cables, with an insulated or bare copper...
January 1, 2000
Standard for 600 Volt Single Layer Thermoset Insulated Utility Underground Distribution Cables
A description is not available for this item.

References

Advertisement