CSA - ASME A112.19.5-2011/CSA-B45.15-11

Flush valves and spuds for water closets, urinals, and tanks

inactive
Organization: CSA
Publication Date: 1 October 2011
Status: inactive
Page Count: 28
scope:

This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

SI units are the units of record in Canada. In this Standard, the inch/pound units are shown in parentheses.

The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non-conformance with this Standard.

All references to gallons are to U.S. gallons. For information on the conversion criteria used in this Standard, see Annex A.

Document History

Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals. The provisions of this Standard are not intended to prevent the use of alternative materials or methods of...
January 1, 2017
Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals.  In this Standard, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...
Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals. In this Standard, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...
Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals. In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...
Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals. In this Standard, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...
ASME A112.19.5-2011/CSA-B45.15-11
October 1, 2011
Flush valves and spuds for water closets, urinals, and tanks
This Standard covers spuds and flush valves for water closet bowls, tanks, and urinals. In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...

References

Advertisement