ASTM International - ASTM F1295-11
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
| Organization: | ASTM International |
| Publication Date: | 15 November 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical implants (1-4).
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7
Document History