DLA - SMD-5962-89558
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 May 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function
01 54F652 Octal transceiver/register
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to any output in the disabled state- - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state- - - - −0.5 V dc to VCC Current into any output in the low state - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Power dissipation (PD) 1/ - - - - - - - - - - - - - - 825 mW
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
Maximum clock frequency (fmax): VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 90 MHz VCC = 4.5 V, 5.5 V; TC = +125°C, −55°C - - - - - - - 75 MHz Hold time An, Bn to CPAB, CPBA (th): VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 1.5 ns VCC = 4.5 V, 5.5 V; TC = +125°C, −55°C - - - - - - - 2.5 ns Set up time An, Bn to CPAB, CPBA (ts) - - - - - - - - 5 ns Pulse width, CPAB, CPBA (tw) - - - - - - - - - - - - - 5 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History