ISO 25297-2
Optics and photonics - Electronic exchange of optical data - Part 2: Mapping to the classes and properties defined in ISO 23584
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Optical equipment): | 37.020 |
scope:
This International Standard specifies the relationship between the terms used in ISO 25297-1 and the properties defined in ISO 23584-2, and provides the means to facilitate the use of both standards.
NOTE This International Standard does not define all attributes of properties in ISO 23584-2.
Document History
ISO 25297-2
December 15, 2011
Optics and photonics - Electronic exchange of optical data - Part 2: Mapping to the classes and properties defined in ISO 23584
This International Standard specifies the relationship between the terms used in ISO 25297-1 and the properties defined in ISO 23584-2, and provides the means to facilitate the use of both standards....