JSA - JIS K 6330-6
Rubber and plastics hoses - Part 6: Determination of adhesion between components
| Organization: | JSA |
| Publication Date: | 21 September 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This Standard specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer lamination (thin layer of material outside the cover for protection) and between lining and inner lamination (thin layer of material inside the lining to reduce permeation of fluid into the lining) of rubber and plastics hoses (hereafter referred to as the "hoses").
It covers the following types of hose construction:
- woven textile fabric;
- braided textile fabric;
- knitted textile fabric;
- circular-woven textile fabric;
- textile spiral;
- textile cord;
- wire braid;
- wire spiral;
- hoses containing a supporting helix.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 8033 : 2006 Rubber and plastics hoses - Determination of adhesion between components (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History